Status: | Active |
---|---|
Series: | NHP120SF |
RoHS: | Compliant |
Prices starting from US$0.07
Fast Soft Switching for Reduced EMI and Higher Efficiency |
Low Profile − Maximum Height of 1.0 mm |
Small Footprint − Footprint Area of 5.94 mm2 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Instrumentation |
LED Lighting |
Automotive |
End Products |
---|
Output Rectification in Switching Power Supplies Including Mini Adaptors and Flat Panel Display |
Freewheeling Diode Where Space is at a Premium |
Description | NHP120SF |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 1 |
trr Max (ns) | 25 |
VRRM Max (V) | 200 |
VFM Max (V) | 1 |
IFSM Max (A) | 25 |
IR Max (mA) | 0.0005 |
Package Type | SOD-123FL |
Puf 1A 200V In Sod123Fl/Reel Rohs Compliant: Yes |Onsemi NHP120SFT3G | Newark Electronics |
Diode Switching 200V 1A 2-Pin SOD-123FL T/R | Future Electronics |
Diode Ultrafast Power Rectifier 200V 1A 2-Pin SOD-123FL T/R | Avnet America |
RECTIFIER, AEC-Q101, 1A, 200V, SOD-123 | element14 |
Where can I find additional details, specifications and documents for a NHP120SFT3G?
Additional datasheets, footprints and schematics for NHP120SFT3G are listed on our Part Details page. You can also find images and similar parts to NHP120SFT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NHP120SFT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NHP120SFT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NHP120SFT3G fall under?
The NHP120SFT3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NHP120SFT3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NHP120SFT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NHP120SFT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NHP120SFT3G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NHP120SFT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NHP120SFT3G often in real-time on the comparison pages.
What if I can't find stock of NHP120SFT3G?
You can fill out our help required form which you can use to request a quote for NHP120SFT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.