Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.75V |
Power Dissipation Pd | 117W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor Type | IGBT |
Igbt Single Transistor, 30 A, 1.75 V, 117 W, 600 V, To-220, 3 Rohs Compliant: Yes |Onsemi NGTG15N60S1EG | Newark Electronics |
IGBT, 600V, 15A, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a NGTG15N60S1EG?
Additional datasheets, footprints and schematics for NGTG15N60S1EG are listed on our Part Details page. You can also find images and similar parts to NGTG15N60S1EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTG15N60S1EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTG15N60S1EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTG15N60S1EG fall under?
The NGTG15N60S1EG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to NGTG15N60S1EG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTG15N60S1EG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTG15N60S1EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTG15N60S1EG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NGTG15N60S1EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTG15N60S1EG often in real-time on the comparison pages.
What if I can't find stock of NGTG15N60S1EG?
You can fill out our help required form which you can use to request a quote for NGTG15N60S1EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.