Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
VCE(sat)=1.4V typ. (IC=12A, VGE=15V) |
Low switching loss in higher frequency applications |
Enhansment type |
5µs short circuit capability |
Adoption of full isolation type package |
Benefits |
---|
High efficiency |
Easy to attach |
High reliability |
Applications |
---|
Power factor correction of white goods appliance |
AC Servo Motor System |
Dishwasher |
End Products |
---|
Air Conditioner |
Clothes washer |
Description | NGTG12N60TF1G, N-Channel IGBT, 600V, 12A, VCE(sat)=1.4V, TO-3PF-3L |
---|---|
Compliance | Pb-free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 12 |
VCE(sat) Typ (V) | 1.4 |
VF Typ (V) | - |
Eoff Typ (mJ) | - |
Eon Typ (mJ) | - |
Trr Typ (ns) | - |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 84 |
Short Circuit Withstand (µs) | 5 |
EAS Typ (mJ) | - |
PD Max (W) | 54 |
Co-Packaged Diode | No |
Package Type | TO-3PF-3L |
Trans IGBT Chip N-CH 600V 24A 3-Pin TO-3PF Tube | Avnet America |
IGBT, SINGLE, N CH, 600V, 24A, TO-3PF-3 | Farnell |
Igbt, 1.4V, 24A, To-3Pf-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a NGTG12N60TF1G?
Additional datasheets, footprints and schematics for NGTG12N60TF1G are listed on our Part Details page. You can also find images and similar parts to NGTG12N60TF1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTG12N60TF1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTG12N60TF1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTG12N60TF1G fall under?
The NGTG12N60TF1G is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to NGTG12N60TF1G when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTG12N60TF1G you can contact the distributor directly for product support, shipping queries etc.
Is the NGTG12N60TF1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NGTG12N60TF1G have stock available?
Authorised distributors including Avnet America, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for NGTG12N60TF1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTG12N60TF1G often in real-time on the comparison pages.
What if I can't find stock of NGTG12N60TF1G?
You can fill out our help required form which you can use to request a quote for NGTG12N60TF1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.