Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 120A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 298W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
600V-60A IGBT LPT TO-247 | Farnell |
600V-60A Igbt Lpt To-247 |Onsemi NGTB60N60SWG | Newark Electronics |
Where can I find additional details, specifications and documents for a NGTB60N60SWG?
Additional datasheets, footprints and schematics for NGTB60N60SWG are listed on our Part Details page. You can also find images and similar parts to NGTB60N60SWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB60N60SWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB60N60SWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB60N60SWG fall under?
The NGTB60N60SWG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to NGTB60N60SWG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB60N60SWG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB60N60SWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTB60N60SWG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NGTB60N60SWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB60N60SWG often in real-time on the comparison pages.
What if I can't find stock of NGTB60N60SWG?
You can fill out our help required form which you can use to request a quote for NGTB60N60SWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.