Status: | Active |
---|---|
Series: | NGTB50N120FL2 |
RoHS: | Compliant |
Extremely Efficient Trench with Field Stop Technology |
TJmax = 175°C |
Soft Fast Reverse Recovery Diode |
Optimized for High Speed Switching |
10µs Short Circuit Capability |
Applications |
---|
Solar Inverter |
Welding |
End Products |
---|
Uninterruptible Power Inverter Supplies (UPS) |
Description | NGTB50N120FL2 |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 1200 |
IC Max (A) | 50 |
VCE(sat) Typ (V) | 2.2 |
VF Typ (V) | 2 |
Eoff Typ (mJ) | 1.4 |
Eon Typ (mJ) | 4.4 |
Trr Typ (ns) | 256 |
Irr Typ (A) | 19 |
Gate Charge Typ (nC) | 311 |
Short Circuit Withstand (µs) | 10 |
EAS Typ (mJ) | - |
PD Max (W) | 535 |
Co-Packaged Diode | Yes |
Package Type | TO-247 |
Trans IGBT Chip N-CH 1200V 100A 3-Pin TO-247 Rail | Avnet America |
Transistor, Igbt, 2.2V, 100A, To-247-3 | Newark Electronics |
TRANSISTOR, IGBT, 2.2V, 100A, TO-247-3 | Farnell |
Where can I find additional details, specifications and documents for a NGTB50N120FL2WG?
Additional datasheets, footprints and schematics for NGTB50N120FL2WG are listed on our Part Details page. You can also find images and similar parts to NGTB50N120FL2WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB50N120FL2WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB50N120FL2WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB50N120FL2WG fall under?
The NGTB50N120FL2WG is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to NGTB50N120FL2WG when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB50N120FL2WG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB50N120FL2WG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NGTB50N120FL2WG have stock available?
Authorised distributors including Avnet America, Newark Electronics and Farnell have stock available or on a lead time for NGTB50N120FL2WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB50N120FL2WG often in real-time on the comparison pages.
What if I can't find stock of NGTB50N120FL2WG?
You can fill out our help required form which you can use to request a quote for NGTB50N120FL2WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.