DC Collector Current | 90A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 300W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 600V, 90A, TO-247-3 | Farnell |
Igbt, Single, 600V, 90A, To-247-3 |Onsemi NGTB45N60S1WG | Newark Electronics |
Where can I find additional details, specifications and documents for a NGTB45N60S1WG?
Additional datasheets, footprints and schematics for NGTB45N60S1WG are listed on our Part Details page. You can also find images and similar parts to NGTB45N60S1WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB45N60S1WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB45N60S1WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB45N60S1WG fall under?
The NGTB45N60S1WG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to NGTB45N60S1WG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB45N60S1WG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB45N60S1WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTB45N60S1WG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NGTB45N60S1WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB45N60S1WG often in real-time on the comparison pages.
What if I can't find stock of NGTB45N60S1WG?
You can fill out our help required form which you can use to request a quote for NGTB45N60S1WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.