Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.55V |
Power Dissipation Pd | 405W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, IGBT, 650V, 80A, TO-3P | Farnell |
Transistor, Igbt, 650V, 80A, To-3P |Onsemi NGTB40N65IHRTG | Newark Electronics |
Where can I find additional details, specifications and documents for a NGTB40N65IHRTG?
Additional datasheets, footprints and schematics for NGTB40N65IHRTG are listed on our Part Details page. You can also find images and similar parts to NGTB40N65IHRTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB40N65IHRTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB40N65IHRTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB40N65IHRTG fall under?
The NGTB40N65IHRTG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to NGTB40N65IHRTG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB40N65IHRTG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB40N65IHRTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTB40N65IHRTG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for NGTB40N65IHRTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB40N65IHRTG often in real-time on the comparison pages.
What if I can't find stock of NGTB40N65IHRTG?
You can fill out our help required form which you can use to request a quote for NGTB40N65IHRTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.