Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 250W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Transistor Type | IGBT |
Transistor, Igbt, 600V, 80A, To-247 Rohs Compliant: Yes |Onsemi NGTB40N60IHLWG | Newark Electronics |
IGBT,600V,40A, induction heating, TO247 | ON Semiconductor NGTB40N60IHLWG | RS Americas |
TRANSISTOR, IGBT, 600V, 80A, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a NGTB40N60IHLWG?
Additional datasheets, footprints and schematics for NGTB40N60IHLWG are listed on our Part Details page. You can also find images and similar parts to NGTB40N60IHLWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB40N60IHLWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB40N60IHLWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB40N60IHLWG fall under?
The NGTB40N60IHLWG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to NGTB40N60IHLWG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB40N60IHLWG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB40N60IHLWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTB40N60IHLWG have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for NGTB40N60IHLWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB40N60IHLWG often in real-time on the comparison pages.
What if I can't find stock of NGTB40N60IHLWG?
You can fill out our help required form which you can use to request a quote for NGTB40N60IHLWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.