Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 70A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
Power Dissipation Pd | 300W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
NGTB35N60FL2WG, IGBT Transistor, 70 A 600 V, 1MHz, 3-Pin TO-247 | ON Semiconductor NGTB35N60FL2WG | RS Americas |
Dc Collector Current:70A | Newark Electronics |
Where can I find additional details, specifications and documents for a NGTB35N60FL2WG?
Additional datasheets, footprints and schematics for NGTB35N60FL2WG are listed on our Part Details page. You can also find images and similar parts to NGTB35N60FL2WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB35N60FL2WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB35N60FL2WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB35N60FL2WG fall under?
The NGTB35N60FL2WG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to NGTB35N60FL2WG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB35N60FL2WG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB35N60FL2WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTB35N60FL2WG have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for NGTB35N60FL2WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB35N60FL2WG often in real-time on the comparison pages.
What if I can't find stock of NGTB35N60FL2WG?
You can fill out our help required form which you can use to request a quote for NGTB35N60FL2WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.