Status: | Active |
---|---|
Series: | NGTB25N120FL3 |
RoHS: | Compliant |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
-
|
Buy Now | |
Future Electronics
from US$3.43
|
-
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
element14
from US$3.66
|
-
|
Buy Now | |
Avnet Asia
from US$3.33
|
-
|
Buy Now | |
Farnell
from US$3.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Efficient Trench with Ultra Field Stop Technology |
TJmax = 175°C |
Soft Fast Reverse Recovery Diode |
Optimized for High Speed Switching |
These are Pb−Free Devices |
Applications |
---|
Solar Inverter |
Welding |
End Products |
---|
Uninterruptible Power Inverter Supplies (UPS) |
Industrial |
Description | NGTB25N120FL3 |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 1200 |
IC Max (A) | 25 |
VCE(sat) Typ (V) | 1.7 |
VF Typ (V) | 3 |
Eoff Typ (mJ) | 0.7 |
Eon Typ (mJ) | 1 |
Trr Typ (ns) | 90 |
Irr Typ (A) | 12 |
Gate Charge Typ (nC) | 136 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 349 |
Co-Packaged Diode | Yes |
Package Type | TO-247 |
IGBT 25A 1200V Ultra Field Stop TO-247 | RS |
Igbt 1200V 25A Fs3 Solar/Ups/Tube |Onsemi NGTB25N120FL3WG | Newark Electronics |
UPS / Solar 1200 V 100 A Flange Mount Ultra Field Stop IGBT - TO-247-3 | Future Electronics |
Trans IGBT Chip N-CH 1200V 100A 3-Pin TO-247 Tube | Avnet America |
IGBT, SINGLE, 1.2KV, 100A, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a NGTB25N120FL3WG?
Additional datasheets, footprints and schematics for NGTB25N120FL3WG are listed on our Part Details page. You can also find images and similar parts to NGTB25N120FL3WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB25N120FL3WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB25N120FL3WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB25N120FL3WG fall under?
The NGTB25N120FL3WG is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to NGTB25N120FL3WG when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB25N120FL3WG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB25N120FL3WG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NGTB25N120FL3WG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NGTB25N120FL3WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB25N120FL3WG often in real-time on the comparison pages.
What if I can't find stock of NGTB25N120FL3WG?
You can fill out our help required form which you can use to request a quote for NGTB25N120FL3WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.