NGTB20N120LWG Transistors by ON Semiconductor

IGBT 1200V 20A FS1 TO-247-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now

Specifications

DC Collector Current 40A
Collector Emitter Saturation Voltage Vce(on) 1.8V
Power Dissipation Pd 192W
Collector Emitter Voltage V(br)ceo 1.2kV
Transistor Case Style TO-247
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Transistor Type IGBT

Alternative Descriptions

IGBT, 1200V, 20A, FS1, TO-247-3 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NGTB20N120LWG?

Additional datasheets, footprints and schematics for NGTB20N120LWG are listed on our Part Details page. You can also find images and similar parts to NGTB20N120LWG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NGTB20N120LWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB20N120LWG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NGTB20N120LWG fall under?

The NGTB20N120LWG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to NGTB20N120LWG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB20N120LWG you can contact the distributor directly for product support, shipping queries etc.

Is the NGTB20N120LWG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NGTB20N120LWG have stock available?

Authorised distributors including Farnell have stock available or on a lead time for NGTB20N120LWG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NGTB20N120LWG often in real-time on the comparison pages.

What if I can't find stock of NGTB20N120LWG?

You can fill out our help required form which you can use to request a quote for NGTB20N120LWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay