NGTB15N120IHWG Transistors by ON Semiconductor

IGBT SINGLE 1.2KV 30A TO-247-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$1.50
No stock
Buy Now

Specifications

DC Collector Current 30A
Collector Emitter Saturation Voltage Vce(on) 2.1V
Power Dissipation Pd 278W
Collector Emitter Voltage V(br)ceo 1.2kV
Transistor Case Style TO-247
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IGBT, SINGLE, 1.2KV, 30A, TO-247-3 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NGTB15N120IHWG?

Additional datasheets, footprints and schematics for NGTB15N120IHWG are listed on our Part Details page. You can also find images and similar parts to NGTB15N120IHWG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NGTB15N120IHWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB15N120IHWG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NGTB15N120IHWG fall under?

The NGTB15N120IHWG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to NGTB15N120IHWG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB15N120IHWG you can contact the distributor directly for product support, shipping queries etc.

Is the NGTB15N120IHWG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NGTB15N120IHWG have stock available?

Authorised distributors including Farnell have stock available or on a lead time for NGTB15N120IHWG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NGTB15N120IHWG often in real-time on the comparison pages.

What if I can't find stock of NGTB15N120IHWG?

You can fill out our help required form which you can use to request a quote for NGTB15N120IHWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay