Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Protection Index | Box mounted |
---|---|
Sensor Type | Digital Display Meter |
Output Signal | ±10 V, 4 – 20 mA |
Operating Temperature Range | -14 – 140°F, -10 – 60°C |
Force Sensors & Load Cells ARD 154 - 18-36VCC NON REGLE | Sager |
Ard 154 - 18-36Vcc |Te Connectivity Sensors NEMEME001 | Newark Electronics |
Where can I find additional details, specifications and documents for a NEMEME001?
Additional datasheets, footprints and schematics for NEMEME001 are listed on our Part Details page. You can also find images and similar parts to NEMEME001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NEMEME001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NEMEME001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NEMEME001 fall under?
The NEMEME001 is listed under Sensors > Force Sensors > Force Load Cells.
Can I view similar or alternative parts?
You can view similar parts to NEMEME001 when available in the Force Load Cells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NEMEME001 you can contact the distributor directly for product support, shipping queries etc.
Is the NEMEME001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NEMEME001 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Newark Electronics have stock available or on a lead time for NEMEME001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NEMEME001 often in real-time on the comparison pages.
What if I can't find stock of NEMEME001?
You can fill out our help required form which you can use to request a quote for NEMEME001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.