Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
6,250
in stock
|
Buy Now | |
Texas Instruments
from US$0.16
|
2,895
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,453
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
1,296
in stock
|
Buy Now | |
Micros
from US$0.26
|
1,163
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
834
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
532
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 556 |
Clock External Input | No |
Device Marking | NE556N |
IC Generic Number | 556 |
IC Temperature Range | Commercial |
Logic Function Number | 556 |
No. of Timers | 2 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Termination Type | Through Hole |
IC, TIMER DUAL, DIP14, 556 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | - |
2xTimer NMOS DIP14 | Schukat Electronic |
Dual precision timer | Texas Instruments |
Texas Instruments NE556N Dual Timer | Rapid Electronics |
Precision Timer Bipolar | Micros |
IC: peripheral circuit | Transfer Multisort Elektronik |
Dual Precision Timer NE556N | RS |
Precision Timer, Dual, 500Khz, 14 Dip | Newark Electronics |
PRECISION TIMER, DUAL, 500KHZ, 14 DIP | Farnell |
Where can I find additional details, specifications and documents for a NE556N?
Additional datasheets, footprints and schematics for NE556N are listed on our Part Details page. You can also find images and similar parts to NE556N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE556N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE556N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE556N fall under?
The NE556N is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE556N when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE556N you can contact the distributor directly for product support, shipping queries etc.
Is the NE556N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE556N have stock available?
Authorised distributors including Schukat Electronic, Texas Instruments, Chip One Stop, Rapid Electronics and Micros have stock available or on a lead time for NE556N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE556N often in real-time on the comparison pages.
What if I can't find stock of NE556N?
You can fill out our help required form which you can use to request a quote for NE556N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.