Status: | Unknown |
---|---|
Series: | xx555 Precision Timers |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
12,100
in stock
|
Buy Now | |
Texas Instruments
from US$0.05
|
4,356,361
in stock
|
Buy Now | |
element14
from US$0.10
|
20,430
in stock
|
Buy Now | |
Farnell
from US$0.08
|
20,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
14,360
in stock
|
Buy Now | |
Micros
from US$0.09
|
7,924
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
6,175
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
49
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | xx555 Precision Timers |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
Device Marking | NE555D |
IC Temperature Range | Commercial |
Logic Function Number | 555 |
No. of Timers | 1 |
Operating Frequency Max | 0.5MHz |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Single Precision Timer | Texas Instruments |
TIMER SINGLE PRECISION, SOIC8, 555 | element14 |
IC: peripheral circuit | Transfer Multisort Elektronik |
NE555DR, Timer Circuits | RS |
Precision Timer Bipolar | Micros |
IC OSC SGL TIMER 100KHZ 8-SOIC | Schukat Electronic |
Timer Single Precision, Soic8, 555 | Newark Electronics |
Where can I find additional details, specifications and documents for a NE555DR?
Additional datasheets, footprints and schematics for NE555DR are listed on our Part Details page. You can also find images and similar parts to NE555DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE555DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE555DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE555DR fall under?
The NE555DR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NE555DR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE555DR you can contact the distributor directly for product support, shipping queries etc.
Is the NE555DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE555DR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for NE555DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE555DR often in real-time on the comparison pages.
What if I can't find stock of NE555DR?
You can fill out our help required form which you can use to request a quote for NE555DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.