Status: | Unknown |
---|---|
Series: | NE5534 |
RoHS: | Compliant |
Small-Signal Bandwidth: 10 MHz |
Output Drive Capability: 600 Ω,10 VRMS at VS = ±18 V |
Input Noise Voltage: 4 nV/(Hz)^0.5 |
DC Voltage Gain: 100000 |
AC Voltage Gain: 6000 at 10 kHz |
Power Bandwidth: 200 kHz |
Slew Rate: 13 V/µs |
Large Supply Voltage Range: ±3.0 to ±20 V |
Applications |
---|
Instrumentation and Control Circuits |
Signal Conditioning |
Audio Equipment |
End Products |
---|
Telephone Channel Amplifiers |
Medical Equipment |
Compliance | Pb-free Halide free |
---|
OP Amp Single GP ±20V 8-Pin SOIC N Rail | Avnet America |
IC, OP AMP, SINGLE LOW NOISE, SOIC8 | Farnell |
Where can I find additional details, specifications and documents for a NE5534DG?
Additional datasheets, footprints and schematics for NE5534DG are listed on our Part Details page. You can also find images and similar parts to NE5534DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5534DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5534DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5534DG fall under?
The NE5534DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NE5534DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5534DG you can contact the distributor directly for product support, shipping queries etc.
Is the NE5534DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NE5534DG have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for NE5534DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5534DG often in real-time on the comparison pages.
What if I can't find stock of NE5534DG?
You can fill out our help required form which you can use to request a quote for NE5534DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.