NE5534AP Amplifiers & Comparators by Texas Instruments

IC OP AMP LOW NOISE 5534 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$0.67
52
in stock
Buy Now
Logo for Micros
Micros
from US$0.48
631
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
-
Buy Now
Logo for element14
element14
from US$0.72
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.36
-
Buy Now
Logo for Farnell
Farnell
from US$0.45
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 10MHz
Slew Rate 9V/µs
Supply Voltage Range ± 3V to ± 20V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 3V to ± 20V
Base Number 5534
Device Marking NE5534AP
Gain Bandwidth 10MHz
IC Generic Number 5534
IC Temperature Range Commercial
Input Offset Voltage Max 5mV
Logic Function Number 5534
Op Amp Type Low Noise
Operating Temperature Range 0°C to +70°C
Supply Voltage + Nom 15V

Alternative Descriptions

Audio Op-Amp, GBW 10MHz, SR 13V/us, Voff 0.5mV, +/-3÷+/-20V, 0÷70°C | Micros
Single op-amp,NE5534AP 10MHz DIP8 | RS
Ic, Op Amp, Low Noise, 5534, Dip8 | Newark Electronics
Single, 30-V, 10-MHz, low-noise (6 nV/√Hz) operational amplifier for audio applications | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NE5534AP?

Additional datasheets, footprints and schematics for NE5534AP are listed on our Part Details page. You can also find images and similar parts to NE5534AP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NE5534AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5534AP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NE5534AP fall under?

The NE5534AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to NE5534AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NE5534AP you can contact the distributor directly for product support, shipping queries etc.

Is the NE5534AP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NE5534AP have stock available?

Authorised distributors including Micros, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for NE5534AP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NE5534AP often in real-time on the comparison pages.

What if I can't find stock of NE5534AP?

You can fill out our help required form which you can use to request a quote for NE5534AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay