Status: | Unknown |
---|---|
Series: | NE5532X & SA5532X Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
70
in stock
|
Buy Now | |
Texas Instruments
from US$0.18
|
2,299,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
19,560
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
4,000
in stock
|
Buy Now | |
Micros
from US$0.34
|
2,309
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
1,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,203
in stock
|
Buy Now | |
Jameco Electronics
from US$0.45
|
269
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | NE5532X & SA5532X Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Base Number | 5532 |
Device Marking | NE5532P |
Gain Bandwidth | 10MHz |
IC Generic Number | 5532 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5mV |
Logic Function Number | 5532 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Internally Compensated |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Dual, 30-V, 10-MHz, low-noise operational amplifier for audio applications | Texas Instruments |
2xOp-Amp +-22V LN 9V/us DIP8 | Schukat Electronic |
Dual Audio Op-Amp, GBW 10MHz, SR 9V/us, Voff 0.5mV, +/-3÷+/-20V, 0÷70°C | Micros |
Texas Instruments NE5532P Dual Low Noise OP Amplifier | Rapid Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
NE5532P, Operational Amplifiers | RS |
Op Amp, Dual Low Noise, 5532, Dip8 | Newark Electronics |
OP AMP, DUAL LOW NOISE, 5532, DIP8 | element14 |
Where can I find additional details, specifications and documents for a NE5532P?
Additional datasheets, footprints and schematics for NE5532P are listed on our Part Details page. You can also find images and similar parts to NE5532P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5532P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5532P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5532P fall under?
The NE5532P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to NE5532P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5532P you can contact the distributor directly for product support, shipping queries etc.
Is the NE5532P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE5532P have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, Micros and Rapid Electronics have stock available or on a lead time for NE5532P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5532P often in real-time on the comparison pages.
What if I can't find stock of NE5532P?
You can fill out our help required form which you can use to request a quote for NE5532P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.