Options for Price Comparison
Distributor Statistics for NE5532DRG4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for NE5532DRG4
Details for NE5532DRG4 by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP-AMP DUAL 10MHZ 9V/US SOIC-8
NE5532DRG4 image

NE5532DRG4 by Texas Instruments

OP-AMP DUAL 10MHZ 9V/US SOIC-8
Features
Common-Mode Rejection Ratio: 100 dB Typ
Equivalent Input Noise Voltage: 5 nV/u221aHz Typ at 1 kHz
High DC Voltage Gain: 100 V/mV Typ
High Slew Rate: 9 V/u03bcs Typ
Peak-to-Peak Output Voltage Swing 26 V Typ With VCCu00b1 = u00b115 V and RL = 600 u2126
Unity-Gain Bandwidth: 10 MHz Typ
Part Information
NE5532DRG4 image
RoHS Compliant
Description
The NE5532, NE5532A, SA5532, and SA5532A devices are high-performance operational amplifiers combining excellent DC and AC characteristics. They feature very low noise, high output-drive capability, high unity-gain and maximum-output-swing bandwidths, low distortion, high slew rate, inputprotection diodes, and output short-circuit protection. These operational amplifiers are compensated internally for unity-gain operation. These devices have specified maximum limits for equivalent input noise voltage.
Specifications
No. of Amplifiers:
2 Amplifier
Bandwidth:
10MHz
Slew Rate:
9V/µs
Supply Voltage Range:
± 5V to ± 15V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
OP-AMP, DUAL, 10MHZ, 9V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes Newark Electronics
OP Amp Dual GP ±15V 8-Pin SOIC T/R Avnet America
OP Amp Dual GP ±15V 8-Pin SOIC T/R Avnet Europe
Operational Amplifier [Texas Instruments] NE5532DRG4 Operational Amplifier Distrelec