Status: | Unknown |
---|---|
Series: | NE5532 |
RoHS: | Compliant |
Small-Signal Bandwidth: 10 MHz |
Output Drive Capability: 600 Ω, 10 VRMS |
Input Noise Voltage: 5.0 nV/(Hz)^0.5 (Typical) |
DC Voltage Gain: 50000 |
AC Voltage Gain: 2200 at 10 kHz |
Power Bandwidth: 140 kHz |
Slew Rate: 9.0 V/µs |
Large Supply Voltage Range: ±3.0 to ±20 V |
Compensated for Unity Gain |
Applications |
---|
Instrumentation and Control Circuits |
High End Audio Equipment |
End Products |
---|
Telephone Channel Amplifiers |
Compliance | Pb-free Halide free |
---|
Where can I find additional details, specifications and documents for a NE5532DR2G?
Additional datasheets, footprints and schematics for NE5532DR2G are listed on our Part Details page. You can also find images and similar parts to NE5532DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5532DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5532DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5532DR2G fall under?
The NE5532DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NE5532DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5532DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NE5532DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NE5532DR2G have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for NE5532DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5532DR2G often in real-time on the comparison pages.
What if I can't find stock of NE5532DR2G?
You can fill out our help required form which you can use to request a quote for NE5532DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.