Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.17 |
700
|
Buy Now | |
Schukat Electronic | US$0.16 |
19,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.23 |
11,518
|
Buy Now | |
Chip One Stop | US$0.12 |
2,425
|
Buy Now | |
Micros | US$0.15 |
840
|
Buy Now | |
Newark Electronics | US$0.17 |
-
|
Buy Now | |
element14 | US$0.16 |
-
|
Buy Now | |
Texas Instruments | US$0.10 |
-
|
Buy Now | |
Farnell | US$0.15 |
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Base Number | 5532 |
Gain Bandwidth | 10MHz |
IC Generic Number | 5532 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 4mV |
Logic Function Number | 5532 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
2xOp-Amp +-22V LN SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual Audio Op-Amp, GBW 10MHz, SR 9V/us, Voff 0.5mV, +/-3÷+/-20V, 0÷70°C | Micros |
NE5532DR, Operational Amplifiers | RS |
Op Amp, Dual Low Noise, Smd, 5532 | Newark Electronics |
OP AMP, DUAL LOW NOISE, SMD, 5532 | element14 |
Dual, 30-V, 10-MHz, low-noise operational amplifier for audio applications | Texas Instruments |
Where can I find additional details, specifications and documents for a NE5532DR?
Additional datasheets, footprints and schematics for NE5532DR are listed on our Part Details page. You can also find images and similar parts to NE5532DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5532DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5532DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5532DR fall under?
The NE5532DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to NE5532DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5532DR you can contact the distributor directly for product support, shipping queries etc.
Is the NE5532DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE5532DR have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, Micros and RS have stock available or on a lead time for NE5532DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5532DR often in real-time on the comparison pages.
What if I can't find stock of NE5532DR?
You can fill out our help required form which you can use to request a quote for NE5532DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.