Status: | Unknown |
---|---|
Series: | NE5532 |
RoHS: | Compliant |
Small-Signal Bandwidth: 10 MHz |
Output Drive Capability: 600 Ω, 10 VRMS |
Input Noise Voltage: 5.0 nV/(Hz)^0.5 (Typical) |
DC Voltage Gain: 50000 |
AC Voltage Gain: 2200 at 10 kHz |
Power Bandwidth: 140 kHz |
Slew Rate: 9.0 V/µs |
Large Supply Voltage Range: ±3.0 to ±20 V |
Compensated for Unity Gain |
Applications |
---|
Instrumentation and Control Circuits |
High End Audio Equipment |
End Products |
---|
Telephone Channel Amplifiers |
Compliance | Pb-free Halide free |
---|
NE5532D8G, Dual Low Noise Op Amp, 10MHz, 8-Pin SOIC | ON Semiconductor NE5532D8G | RS Americas |
OP-AMP, DUAL, 10MHZ, 9V/US, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NE5532D8G?
Additional datasheets, footprints and schematics for NE5532D8G are listed on our Part Details page. You can also find images and similar parts to NE5532D8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5532D8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5532D8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5532D8G fall under?
The NE5532D8G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NE5532D8G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5532D8G you can contact the distributor directly for product support, shipping queries etc.
Is the NE5532D8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NE5532D8G have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for NE5532D8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5532D8G often in real-time on the comparison pages.
What if I can't find stock of NE5532D8G?
You can fill out our help required form which you can use to request a quote for NE5532D8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.