Status: | Unknown |
---|---|
Series: | NE5532x SA5532x |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
3,543
in stock
|
Buy Now | |
Texas Instruments
from US$0.38
|
35,879
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
4,067
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | NE5532x SA5532x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Device Marking | NE5532AP |
Gain Bandwidth | 10MHz |
IC Generic Number | 5532 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5mV |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Internally Compensated |
Supply Voltage + Nom | 15V |
Dual, 30-V, 10-MHz, low-noise (6 nV/√Hz) operational amplifier for audio applications | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
General usage dual op-amp,NE5532AP DIP8 | RS |
2xOp-Amp +-22V LN DIP8 | Schukat Electronic |
Op Amp, Dual Low Noise, 5532, Dip8 | Newark Electronics |
OP AMP, DUAL LOW NOISE, 5532, DIP8 | element14 |
Where can I find additional details, specifications and documents for a NE5532AP?
Additional datasheets, footprints and schematics for NE5532AP are listed on our Part Details page. You can also find images and similar parts to NE5532AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5532AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5532AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5532AP fall under?
The NE5532AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to NE5532AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5532AP you can contact the distributor directly for product support, shipping queries etc.
Is the NE5532AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE5532AP have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Schukat Electronic and Chip One Stop have stock available or on a lead time for NE5532AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5532AP often in real-time on the comparison pages.
What if I can't find stock of NE5532AP?
You can fill out our help required form which you can use to request a quote for NE5532AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.