Options for Price Comparison
Distributor Statistics for NE5532AD
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

NE5532AD

Loading...
Loading Results for NE5532AD
Details for NE5532AD by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
NE5532AD
Buy Directly from Texas Instruments (5051 in stock) $0.3540
OP AMP DUAL LOW NOISE SMD 5532
NE5532AD image

NE5532AD by Texas Instruments

OP AMP DUAL LOW NOISE SMD 5532

Features
Common-Mode Rejection Ratio: 100 dB Typ
Equivalent Input Noise Voltage: 5 nV/u221aHz Typ at 1 kHz
High DC Voltage Gain: 100 V/mV Typ
High Slew Rate: 9 V/u03bcs Typ
Peak-to-Peak Output Voltage Swing 26 V Typ With VCCu00b1 = u00b115 V and RL = 600 u2126
Unity-Gain Bandwidth: 10 MHz Typ

Part Information

NE5532AD image
RoHS Compliant

Description

The NE5532, NE5532A, SA5532, and SA5532A devices are high-performance operational amplifiers combining excellent DC and AC characteristics. They feature very low noise, high output-drive capability, high unity-gain and maximum-output-swing bandwidths, low distortion, high slew rate, inputprotection diodes, and output short-circuit protection. These operational amplifiers are compensated internally for unity-gain operation. These devices have specified maximum limits for equivalent input noise voltage.

Technical Specifications

No. of Amplifiers:
2 Amplifier, 2Amplifiers
Bandwidth:
10MHz
Slew Rate:
9V/µs
Supply Voltage Range:
± 5V to ± 15V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 5V to ± 15V
Base Number:
5532
Gain Bandwidth:
10MHz
IC Generic Number:
5532
IC Temperature Range:
Commercial
Input Offset Voltage Max:
4mV
Op Amp Type:
Low Noise
Operating Temperature Range:
0°C to +70°C
Supply Voltage + Nom:
15V
Supply Voltage Max:
15V
Supply Voltage Min:
5V

Alternate Descriptions

NE5532A dual 10MHz 9V/uS op amp, SOIC8 RS Components
OP AMP, 10MHZ, 9V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes Newark Electronics
OP Amp Dual GP ±15V 8-Pin SOIC Tube Avnet America
Operational amplifier; 10MHz; 5÷15V; Channels:2; SO8; IB:1uA Transfer Multisort Elektronik
OP Amp Dual GP ±15V 8-Pin SOIC Tube Avnet Europe
Dual Low-Noise Operational Amplifier Texas Instruments
Operational Amplifier [Texas Instruments] NE5532AD Operational Amplifier Distrelec
In a Pack of 5, NE5532AD Texas Instruments, Op Amp, 10MHz, 8-Pin SOIC RS Components TR
Amplificatore operazionale NE5532AD RS Components IT