NDUL09N150CG Semiconductors - Discretes by ON Semiconductor

MOSFET N-CH 1.5KV 9A TO-3PF-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.89

Distributor Stock
Logo for Farnell
Farnell
from US$4.89
No stock
Buy Now
Logo for element14
element14
from US$5.65
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 9A
Drain Source Voltage Vds 1.5kV
On Resistance Rds(on) 2.2ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 78W
Transistor Case Style TO-3PF
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC Lead (27-Jun-2018)

Alternative Descriptions

MOSFET, N-CH, 1.5KV, 9A, TO-3PF-3 | element14
Nch 1500V 9A To3Pf3L Rohs Compliant: Yes |Onsemi NDUL09N150CG | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NDUL09N150CG?

Additional datasheets, footprints and schematics for NDUL09N150CG are listed on our Part Details page. You can also find images and similar parts to NDUL09N150CG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NDUL09N150CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDUL09N150CG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NDUL09N150CG fall under?

The NDUL09N150CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to NDUL09N150CG when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NDUL09N150CG you can contact the distributor directly for product support, shipping queries etc.

Is the NDUL09N150CG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NDUL09N150CG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NDUL09N150CG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NDUL09N150CG often in real-time on the comparison pages.

What if I can't find stock of NDUL09N150CG?

You can fill out our help required form which you can use to request a quote for NDUL09N150CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay