Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5.9A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.7V |
Power Dissipation Pd | 3W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Current Id Max | -5.9A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | -30V |
Voltage Vgs Max | -2.7V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P, SMD, SOT-223 | element14 |
MOSFET, P, SMD, SOT-223, FULL REEL | Farnell |
P Channel Mosfet, -30V, 5.9A, Sot-223 | Newark Electronics |
Where can I find additional details, specifications and documents for a NDT454P?
Additional datasheets, footprints and schematics for NDT454P are listed on our Part Details page. You can also find images and similar parts to NDT454P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDT454P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDT454P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDT454P fall under?
The NDT454P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDT454P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDT454P you can contact the distributor directly for product support, shipping queries etc.
Is the NDT454P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDT454P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NDT454P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDT454P often in real-time on the comparison pages.
What if I can't find stock of NDT454P?
You can fill out our help required form which you can use to request a quote for NDT454P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.