Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
1,250
in stock
|
Buy Now | |
element14
from US$0.58
|
67,393
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
67,258
in stock
|
Buy Now | |
Farnell
from US$0.58
|
67,258
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
3,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
2,998
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
1,527
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-5A, -30V. RDS(ON) = 0.065 Ω @ VGS = -10V RDS(ON) = 0.1 Ω @ VGS = -4.5V |
High density cell design for extremely low RDS(ON) |
High power and current handling capability in a widely used surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDT452AP |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -5 |
PD Max (W) | 3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 100 |
RDS(on) Max @ VGS = 10 V (mΩ) | 65 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 22 |
Ciss Typ (pF) | 690 |
Package Type | SOT-223-4 / TO-261-4 |
MOSFET, P, -30V, -5A, SOT-223 | element14 |
Mosfet Transistor, P Channel, 5 A, 30 V, 65 Mohm, -10 V, 1.6 V Rohs Compliant: Yes |Onsemi NDT452AP | Newark Electronics |
P-Channel 30 V 0.065 Ohm SMT Enhancement Mode Field Effect Transistor SOT-223 | Future Electronics |
onsemi MOSFET, P-Channel, -30V, -5A, SOT-223 | Distrelec |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 30V 5A SOT223 | RS |
Trans MOSFET P-CH 30V 5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NDT452AP?
Additional datasheets, footprints and schematics for NDT452AP are listed on our Part Details page. You can also find images and similar parts to NDT452AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDT452AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDT452AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDT452AP fall under?
The NDT452AP is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDT452AP when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDT452AP you can contact the distributor directly for product support, shipping queries etc.
Is the NDT452AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDT452AP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Distrelec have stock available or on a lead time for NDT452AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDT452AP often in real-time on the comparison pages.
What if I can't find stock of NDT452AP?
You can fill out our help required form which you can use to request a quote for NDT452AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.