Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
3,460
in stock
|
Buy Now | |
element14
from US$0.47
|
14,024
in stock
|
Buy Now | |
Farnell
from US$0.45
|
14,024
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
3,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
7.2A, 30V RDS(ON) = 0.035Ω @ VGS = 10V RDS(ON) = 0.05Ω @ VGS = 4.5V |
High density cell design for extremely low RDS(ON) |
High power and current handling capability in a widely used surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDT451AN |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 7.2 |
PD Max (W) | 3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 50 |
RDS(on) Max @ VGS = 10 V (mΩ) | 35 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 720 |
Package Type | SOT-223-4 / TO-261-4 |
MOSFET, N CH 30V, 7.2A SOT-223 | element14 |
N-Channel 30 V 0.035 O SMT Enhancement Mode Field Effect Transistor- SOT-223 | Future Electronics |
MOSFET N-Channel 30V 7.2A SOT223 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 30V, 7.2A Sot-223 | Newark Electronics |
Trans MOSFET N-CH 30V 7.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NDT451AN?
Additional datasheets, footprints and schematics for NDT451AN are listed on our Part Details page. You can also find images and similar parts to NDT451AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDT451AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDT451AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDT451AN fall under?
The NDT451AN is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDT451AN when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDT451AN you can contact the distributor directly for product support, shipping queries etc.
Is the NDT451AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDT451AN have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for NDT451AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDT451AN often in real-time on the comparison pages.
What if I can't find stock of NDT451AN?
You can fill out our help required form which you can use to request a quote for NDT451AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.