Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Future Electronics
from US$0.36
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
6,671
in stock
|
Buy Now | |
element14
from US$0.60
|
6,671
in stock
|
Buy Now | |
Farnell
from US$0.61
|
6,671
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Schukat Electronic
from US$0.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.8 A, 60 V. RDS(ON) = 0.2 Ω @ VGS = 4.5 V, RDS(ON) = 0.16 Ω @ VGS = 10 V. |
High density cell design for extremely lowRDS(ON). |
High power and current handling capability in a widely used surface mount package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDT014L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 2.8 |
PD Max (W) | 115 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 200 |
RDS(on) Max @ VGS = 10 V (mΩ) | 160 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.6 |
Ciss Typ (pF) | 155 |
Package Type | SOT-223-4 / TO-261-4 |
N-Channel 60 V 0.16 Ohm SMT Enhancement Mode Field Effect Transistor SOT-223 | Future Electronics |
Mosfet Transistor, N Channel, 2.8 A, 60 V, 0.12 Ohm, 10 V, 1.5 V Rohs Compliant: Yes |Onsemi NDT014L | Newark Electronics |
MOSFET, N | element14 |
Trans MOSFET N-CH 60V 2.8A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
MOSFET, Fairchild, NDT014L | RS |
N-LogL 60V 2,8A 3,0W 0,2R SOT223 | Schukat Electronic |
Where can I find additional details, specifications and documents for a NDT014L?
Additional datasheets, footprints and schematics for NDT014L are listed on our Part Details page. You can also find images and similar parts to NDT014L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDT014L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDT014L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDT014L fall under?
The NDT014L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDT014L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDT014L you can contact the distributor directly for product support, shipping queries etc.
Is the NDT014L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDT014L have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for NDT014L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDT014L often in real-time on the comparison pages.
What if I can't find stock of NDT014L?
You can fill out our help required form which you can use to request a quote for NDT014L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.