Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 3.7A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.06ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 3.7A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1.7V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N/P Channel, 30V, 3.7A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NDS9952A?
Additional datasheets, footprints and schematics for NDS9952A are listed on our Part Details page. You can also find images and similar parts to NDS9952A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS9952A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS9952A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS9952A fall under?
The NDS9952A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDS9952A when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS9952A you can contact the distributor directly for product support, shipping queries etc.
Is the NDS9952A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS9952A have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NDS9952A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS9952A often in real-time on the comparison pages.
What if I can't find stock of NDS9952A?
You can fill out our help required form which you can use to request a quote for NDS9952A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.