Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
2,168
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
7,500
in stock
|
Buy Now | |
element14
from US$0.41
|
2,168
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-3.0A, -60V |
RDS(ON) = 150 mΩ @ VGS = -10V |
RDS(ON) = 240 mΩ @ VGS = -4.5V |
Low gate charge |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Power Management |
Battery Protection |
Description | NDS9407 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -3 |
PD Max (W) | 50 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 240 |
RDS(on) Max @ VGS = 10 V (mΩ) | 150 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 732 |
Package Type | SOIC-8 |
P-Channel 60 V 150 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
P CHANNEL MOSFET, -60V, -3A, SOIC | element14 |
P Channel Mosfet, -60V, -3A, Soic, Full Reel | Newark Electronics |
Trans MOSFET P-CH 60V 3A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NDS9407?
Additional datasheets, footprints and schematics for NDS9407 are listed on our Part Details page. You can also find images and similar parts to NDS9407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS9407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS9407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS9407 fall under?
The NDS9407 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS9407 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS9407 you can contact the distributor directly for product support, shipping queries etc.
Is the NDS9407 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS9407 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NDS9407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS9407 often in real-time on the comparison pages.
What if I can't find stock of NDS9407?
You can fill out our help required form which you can use to request a quote for NDS9407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.