Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.052ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.6V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Continuous Drain Current Id P Channel | -4A |
Current Id Max | -4A |
Current Temperature | 25°C |
Drain Source Voltage Vds P Channel | -30V |
External Depth | 5.2mm |
External Length / Height | 1.75mm |
External Width | 4.05mm |
Full Power Rating Temperature | 25°C |
Module Configuration | Dual |
No. of Transistors | 2 |
On Resistance Rds(on) P Channel | 0.052ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | c |
Pin Format | 1 S1 |
Pulse Current Idm | 15A |
Row Pitch | 6.3mm |
SMD Marking | NDS8947 |
Voltage Vds Typ | -30V |
Where can I find additional details, specifications and documents for a NDS8947?
Additional datasheets, footprints and schematics for NDS8947 are listed on our Part Details page. You can also find images and similar parts to NDS8947 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS8947 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS8947 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS8947 fall under?
The NDS8947 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDS8947 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS8947 you can contact the distributor directly for product support, shipping queries etc.
Is the NDS8947 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS8947 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for NDS8947.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS8947 often in real-time on the comparison pages.
What if I can't find stock of NDS8947?
You can fill out our help required form which you can use to request a quote for NDS8947 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.