Status: | Active |
---|---|
Series: | NDS7002A |
RoHS: | Compliant |
Prices starting from US$0.0377
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0382
|
225,000
in stock
|
Buy Now | |
element14
from US$0.0485
|
135,000
in stock
|
Buy Now | |
Farnell
from US$0.0466
|
135,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0399
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
22,475
in stock
|
Buy Now | |
Avnet America
from US$0.0377
|
15,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
5,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
2,651
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
129,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
87,000
in stock
|
Buy Now |
High density cell design for extremely low RDS(ON). |
Voltage controlled small signal switch. |
Rugged and Reliable. |
High saturation current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDS7002A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.28 |
PD Max (W) | 96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2000 |
Qg Typ @ VGS = 4.5 V (nC) | 40 |
Qg Typ @ VGS = 10 V (nC) | 0.6 |
Ciss Typ (pF) | 20 |
Package Type | SOT-23-3 |
N-Channel 60 V 2 Ohm SMT Enhancement Mode Field Effect Transistor SOT-23 | Future Electronics |
MOSFET, N, SOT-23, FULL REEL | element14 |
Power MOSFET, N Channel, 60 V, 280 mA, 2 Ohm, SOT-23, 3 Pins, Surface Mount | Avnet Asia |
N Channel Mosfet, 60V, 280Ma Sot-23 | Newark Electronics |
N-Ch 60V 0,28A 0,3W 2R SOT23 | Schukat Electronic |
onsemi MOSFET, N-Channel, 60V, 280mA, SOT-23 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 60V 0.28A SOT23 | RS |
Where can I find additional details, specifications and documents for a NDS7002A?
Additional datasheets, footprints and schematics for NDS7002A are listed on our Part Details page. You can also find images and similar parts to NDS7002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS7002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS7002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS7002A fall under?
The NDS7002A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS7002A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS7002A you can contact the distributor directly for product support, shipping queries etc.
Is the NDS7002A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS7002A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Asia and Newark Electronics have stock available or on a lead time for NDS7002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS7002A often in real-time on the comparison pages.
What if I can't find stock of NDS7002A?
You can fill out our help required form which you can use to request a quote for NDS7002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.