Status: | Active |
---|---|
Series: | NDS355AN |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,265
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
207,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
135,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
54,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
15,000
in stock
|
Buy Now | |
element14
from US$0.16
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
13,082
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
10,570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.32
|
1,874
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.7 A, 30 V. RDS(ON) = 0.125Ω @ VGS= 4.5 V RDS(ON) = 0.085 Ω @ VGS= 10 V |
Industry standard outline SOT-23 surface mount package using poprietary SuperSOT™-3 design for superior thermal and electrical capabilities |
High density cell design for extremely low RDS(ON) |
Exceptional on-resistance and maximum DC current capability |
Compact industry standard SOT-23 surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDS355AN |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 1.7 |
PD Max (W) | 0.5 43 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 125 |
RDS(on) Max @ VGS = 10 V (mΩ) | 85 |
Qg Typ @ VGS = 4.5 V (nC) | 3.4 |
Qg Typ @ VGS = 10 V (nC) | 3.5 |
Ciss Typ (pF) | 195 |
Package Type | SOT-23-3 |
N-Channel 30 V 0.085 Ohm Logic Level Enhance Mode Field Effect Transistor-SSOT-3 | Future Electronics |
Trans MOSFET N-CH 30V 1.7A 3-Pin SuperSOT T/R | Avnet America |
N-LogL 30V 1,7A 0,5W 0,085R SOT23 | Schukat Electronic |
Mosfet, N Ch, 30V, 1.7A, Supersot-3 | Newark Electronics |
MOSFET, N CH, 30V, 1.7A, SUPERSOT-3 | element14 |
onsemi MOSFET, N-Channel, 30V, 1.7A, SOT-23 | Distrelec |
MOSFET N-Channel 30V 1.7A SuperSOT3 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-MOSFET 1.7A 30V 0.5W 0.085&ohm | Micros |
MOSFET, N, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NDS355AN?
Additional datasheets, footprints and schematics for NDS355AN are listed on our Part Details page. You can also find images and similar parts to NDS355AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS355AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS355AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS355AN fall under?
The NDS355AN is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS355AN when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS355AN you can contact the distributor directly for product support, shipping queries etc.
Is the NDS355AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS355AN have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for NDS355AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS355AN often in real-time on the comparison pages.
What if I can't find stock of NDS355AN?
You can fill out our help required form which you can use to request a quote for NDS355AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.