NDS352AP MOSFETs by ON Semiconductor

P-Channel Logic Level Enhancement Mode Field Effect Transistor -30V, -0.9A, 300mΩ


These P -Channel logic level enhancement mode power field effect transistors are produced using ON Semiconductor's proprietary, high cell density, DMOS technology. This very high density process is especially tailored to minimize on-state resistance. These devices are particularly suited for low voltage applications such as notebook computer power management, portable electronics, and other battery powered circuits where fast high-side switching, and low in-line power loss are needed in a very small outline surface mount package.

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for RS
RS
from US$0.14
3,980
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
16,344
in stock
Buy Now
Logo for element14
element14
from US$0.24
16,344
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.20
16,344
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
12,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
9,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.17
1,690
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
24,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.12
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

-0.9 A, -30 V rDS(ON) = 0.5 Ω @ VGS = -4.5 V rDS(ON) = 0.3 Ω @ VGS = -10 V
Industry Standard Outline SOT-23 Surface Mount Package Using Proprietary SuperSOT™-3 Design for Superior Thermal and Electrical Capabilities.
High Density Cell Design for Extremely Low rDS(ON)
Exceptional On-Resistance and Maximum DC Current Capability
Applications
This product is general usage and suitable for many different applications

Specifications

Description NDS352AP
Compliance Pb-free Halide free
Channel Polarity P-Channel
Configuration Single
V(BR)DSS Min (V) -30
VGS Max (V) 20
VGS(th) Max (V) -3
ID Max (A) -0.9
PD Max (W) 0.5
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) 500
RDS(on) Max @ VGS = 10 V (mΩ) 300
Qg Typ @ VGS = 4.5 V (nC) 3.5
Qg Typ @ VGS = 10 V (nC) 2
Ciss Typ (pF) 135
Package Type SOT-23-3

Alternative Descriptions

Mosfet, P, Sot-23 | Newark Electronics
MOSFET, P, SOT-23 | element14
Trans MOSFET P-CH 30V 0.9A 3-Pin SuperSOT T/R | Avnet America
P-Channel 30 V 0.5 O Surface Mount Field Effect Transistor - SSOT-3 | Future Electronics
MOSFET P-Channel 30V 0.9A SuperSOT3 | RS
Transistor: P-MOSFET | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NDS352AP?

Additional datasheets, footprints and schematics for NDS352AP are listed on our Part Details page. You can also find images and similar parts to NDS352AP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NDS352AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS352AP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NDS352AP fall under?

The NDS352AP is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to NDS352AP when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NDS352AP you can contact the distributor directly for product support, shipping queries etc.

Is the NDS352AP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NDS352AP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for NDS352AP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NDS352AP often in real-time on the comparison pages.

What if I can't find stock of NDS352AP?

You can fill out our help required form which you can use to request a quote for NDS352AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay