Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
285,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
129,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
14,983
in stock
|
Buy Now | |
Farnell
from US$0.22
|
7,770
in stock
|
Buy Now | |
element14
from US$0.23
|
7,765
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,769
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
RS
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-1 A, -20 V RDS(ON) = 0.41Ω @ VGS= -2.7 V RDS(ON) = 0.3 Ω @ VGS = -4.5 V |
Very low level gate drive requirements allowing direct operation in 3V circuits VGS(th) < 1.0V |
Proprietary package design using copper lead frame for superior thermal and electrical capabilities |
High density cell design for extremely low RDS(ON) |
Exceptional on-resistance and maximum DC current capability |
Compact industry standard SOT-23 surface Mount package |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | NDS332P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1 |
ID Max (A) | -1 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 410 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 300 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2 |
Qg Typ @ VGS = 10 V (nC) | 3.7 |
Ciss Typ (pF) | 195 |
Package Type | SOT-23-3 |
P-Channel 20V 0.3O SMT Enhancement Mode Field Effect Transistor SSOT-3 | Future Electronics |
Trans MOSFET P-CH 20V 1A 3-Pin SuperSOT T/R | Avnet America |
onsemi MOSFET, P-Channel, -20V, -1A, SOT-23 | Distrelec |
MOSFET, P, SMD, SSOT-3 | Farnell |
20V P-Fet 300 Mo Ssot3 Rohs Compliant: Yes |Onsemi NDS332P | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 20V 1A SuperSOT3 | RS |
Where can I find additional details, specifications and documents for a NDS332P?
Additional datasheets, footprints and schematics for NDS332P are listed on our Part Details page. You can also find images and similar parts to NDS332P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS332P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS332P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS332P fall under?
The NDS332P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS332P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS332P you can contact the distributor directly for product support, shipping queries etc.
Is the NDS332P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS332P have stock available?
Authorised distributors including Future Electronics, Avnet America, Distrelec, Farnell and element14 have stock available or on a lead time for NDS332P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS332P often in real-time on the comparison pages.
What if I can't find stock of NDS332P?
You can fill out our help required form which you can use to request a quote for NDS332P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.