Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0397
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
32,440
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
84,000
in stock
|
Buy Now | |
element14
from US$0.11
|
38,338
in stock
|
Buy Now | |
Farnell
from US$0.16
|
27,992
in stock
|
Buy Now | |
Avnet Asia
from US$0.0427
|
15,000
in stock
|
Buy Now | |
Micros
from US$0.05
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
767
in stock
|
Buy Now | |
EBV Elektronik
-
|
297,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0397
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
-0.12 A, -60 V. RDS(ON) = 10 Ω @ VGS = -10 V RDS(ON) = 20 Ω @ VGS = -4.5 V |
Voltage controlled p-channel small signal switch |
High density cell design for low RDS(ON) |
High saturation current |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDS0610 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3.5 |
ID Max (A) | -0.12 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 20000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 10000 |
Qg Typ @ VGS = 4.5 V (nC) | 11 |
Qg Typ @ VGS = 10 V (nC) | 1.8 |
Ciss Typ (pF) | 79 |
Package Type | SOT-23-3 |
P-Channel 60 V 10 Ohm SMT Enhancement Mode Field Effect Transistor SOT-23 | Future Electronics |
MOSFET, P, SOT-23 | element14 |
MOSFET P-Channel 60V 0.12A SOT23 | RS |
Trans MOSFET P-CH 60V 0.12A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor P-MOSFET | Micros |
P-Ch 60V 0,12A 0,36W 10R SOT23 | Schukat Electronic |
P Channel Mosfet, -60V, 120Ma, Sot-23 | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Transistor, P-channel, enhancement mode, field effect, MOSFET, 60V, 0.12A, SOT2 | ON Semiconductor NDS0610 | RS Americas |
Where can I find additional details, specifications and documents for a NDS0610?
Additional datasheets, footprints and schematics for NDS0610 are listed on our Part Details page. You can also find images and similar parts to NDS0610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS0610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS0610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS0610 fall under?
The NDS0610 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS0610 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS0610 you can contact the distributor directly for product support, shipping queries etc.
Is the NDS0610 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS0610 have stock available?
Authorised distributors including Future Electronics, element14, RS, Farnell and Avnet Asia have stock available or on a lead time for NDS0610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS0610 often in real-time on the comparison pages.
What if I can't find stock of NDS0610?
You can fill out our help required form which you can use to request a quote for NDS0610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.