Status: | Active |
---|---|
Series: | NDS0605 |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.0328
|
729,000
in stock
|
Buy Now | |
element14
from US$0.13
|
44,814
in stock
|
Buy Now | |
Farnell
from US$0.11
|
44,814
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
11,723
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
5,235
in stock
|
Buy Now | |
Avnet Silica
-
|
237,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
132,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0338
|
-
|
Buy Now |
-0.18 A, -60 V. RDS(ON) = 5 Ω @ VGS= -10 V. |
Voltage controlled p-channel small signal switch. |
High density cell design for extremely low RDS(ON). |
High saturation current. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDS0605 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -0.18 |
PD Max (W) | 0.36 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.8 |
Ciss Typ (pF) | 79 |
Package Type | SOT-23-3 |
P-Channel 60 V 5 Ohm Surface Mount Field Effect Transistor - SOT-23 | Future Electronics |
MOSFET, P, SOT-23 | element14 |
Trans MOSFET P-CH 60V 0.18A 3-Pin SOT-23 T/R | Avnet America |
P Channel Mosfet, -60V, 180Ma, Sot-23 | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 60V 0.18A SOT23 | RS |
Where can I find additional details, specifications and documents for a NDS0605?
Additional datasheets, footprints and schematics for NDS0605 are listed on our Part Details page. You can also find images and similar parts to NDS0605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS0605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS0605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS0605 fall under?
The NDS0605 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS0605 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS0605 you can contact the distributor directly for product support, shipping queries etc.
Is the NDS0605 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS0605 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NDS0605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS0605 often in real-time on the comparison pages.
What if I can't find stock of NDS0605?
You can fill out our help required form which you can use to request a quote for NDS0605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.