Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 180A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0025ohm |
Rds(on) Test Voltage Vgs | 15V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 200W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 100V, 180A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a NDPL180N10BG?
Additional datasheets, footprints and schematics for NDPL180N10BG are listed on our Part Details page. You can also find images and similar parts to NDPL180N10BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDPL180N10BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDPL180N10BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDPL180N10BG fall under?
The NDPL180N10BG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDPL180N10BG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDPL180N10BG you can contact the distributor directly for product support, shipping queries etc.
Is the NDPL180N10BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDPL180N10BG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NDPL180N10BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDPL180N10BG often in real-time on the comparison pages.
What if I can't find stock of NDPL180N10BG?
You can fill out our help required form which you can use to request a quote for NDPL180N10BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.