Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 70A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.009ohm |
Rds(on) Test Voltage Vgs | 15V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 72W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 100V, 70A, TO-220-3 | Farnell |
Mosfet, N-Ch, 100V, 70A, To-220-3 |Onsemi NDPL070N10BG | Newark Electronics |
Where can I find additional details, specifications and documents for a NDPL070N10BG?
Additional datasheets, footprints and schematics for NDPL070N10BG are listed on our Part Details page. You can also find images and similar parts to NDPL070N10BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDPL070N10BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDPL070N10BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDPL070N10BG fall under?
The NDPL070N10BG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDPL070N10BG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDPL070N10BG you can contact the distributor directly for product support, shipping queries etc.
Is the NDPL070N10BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDPL070N10BG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NDPL070N10BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDPL070N10BG often in real-time on the comparison pages.
What if I can't find stock of NDPL070N10BG?
You can fill out our help required form which you can use to request a quote for NDPL070N10BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.