Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.24
48A, 60V. RDS(ON) = 0.025Ω@ VGS=10V. |
Critical DC electrical parameters specified at elevated temperature. |
Rugged internal source-drain diode can eliminate the need for an external Zener diode transient suppressor. |
175°C maximum junction temperature rating. |
High density cell design for extremely low RDS(ON). |
TO-220 and TO-263 (D2PAK) package for both through hole and surface mount applications. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDP6060 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 48 |
PD Max (W) | 100 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 25 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 39 |
Ciss Typ (pF) | 1190 |
Package Type | TO-220-3 |
Mosfet, N-Ch, 60V, 48A, To-220Ab | Newark Electronics |
MOSFET, N, TO-220 | element14 |
N-Channel 60 V 0.025 Ohm Enhancement Mode Field Effect Transistor - TO-220 | Future Electronics |
Trans MOSFET N-CH 60V 48A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a NDP6060?
Additional datasheets, footprints and schematics for NDP6060 are listed on our Part Details page. You can also find images and similar parts to NDP6060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDP6060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDP6060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDP6060 fall under?
The NDP6060 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDP6060 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDP6060 you can contact the distributor directly for product support, shipping queries etc.
Is the NDP6060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDP6060 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NDP6060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDP6060 often in real-time on the comparison pages.
What if I can't find stock of NDP6060?
You can fill out our help required form which you can use to request a quote for NDP6060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.