Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.32ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 52W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 250V, 10A, TO-252 | element14 |
Where can I find additional details, specifications and documents for a NDDP010N25AZT4H?
Additional datasheets, footprints and schematics for NDDP010N25AZT4H are listed on our Part Details page. You can also find images and similar parts to NDDP010N25AZT4H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDDP010N25AZT4H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDDP010N25AZT4H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDDP010N25AZT4H fall under?
The NDDP010N25AZT4H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDDP010N25AZT4H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDDP010N25AZT4H you can contact the distributor directly for product support, shipping queries etc.
Is the NDDP010N25AZT4H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDDP010N25AZT4H have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NDDP010N25AZT4H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDDP010N25AZT4H often in real-time on the comparison pages.
What if I can't find stock of NDDP010N25AZT4H?
You can fill out our help required form which you can use to request a quote for NDDP010N25AZT4H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.