Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.32ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 52W |
Transistor Case Style | TO-251 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
N CHANNEL MOSFET, 250V, TO-251-3 | Farnell |
Where can I find additional details, specifications and documents for a NDDP010N25AZ-1H?
Additional datasheets, footprints and schematics for NDDP010N25AZ-1H are listed on our Part Details page. You can also find images and similar parts to NDDP010N25AZ-1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDDP010N25AZ-1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDDP010N25AZ-1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDDP010N25AZ-1H fall under?
The NDDP010N25AZ-1H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDDP010N25AZ-1H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDDP010N25AZ-1H you can contact the distributor directly for product support, shipping queries etc.
Is the NDDP010N25AZ-1H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDDP010N25AZ-1H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NDDP010N25AZ-1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDDP010N25AZ-1H often in real-time on the comparison pages.
What if I can't find stock of NDDP010N25AZ-1H?
You can fill out our help required form which you can use to request a quote for NDDP010N25AZ-1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.