Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
30,455
in stock
|
Buy Now | |
element14
from US$0.26
|
30,455
in stock
|
Buy Now | |
Farnell
from US$0.25
|
30,455
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
66,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-0.34 A, -50 V. |
RDS(ON) = 5 Ω @ VGS = -10 V |
RDS(ON) = 7 Ω @ VGS = -4.7 V |
Low gate charge |
Fast switching speed |
High performance trench technology for low RDS(ON) |
SuperSOT™ -6 package: small footprint (72%smaller than standard SO-8); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDC7003P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3.5 |
ID Max (A) | -0.34 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=7000 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.6 |
Ciss Typ (pF) | 66 |
Package Type | TSOT-23-6 |
Dual Mosfet, Dual P Channel, -340 Ma, -60 V, 1.2 Ohm, -10 V, -1.9 V Rohs Compliant: Yes |Onsemi NDC7003P | Newark Electronics |
MOSFET, 2 P-CH, -60V, -0.34A, SOT-23-6 | element14 |
Transistor MOSFET Array Dual P-CH 60V 0.34A 6-Pin TSOT-23 T/R | Avnet America |
Dual P-Channel 60 V 5 Ohm SMT PowerTrench Mosfet - SSOT-6 | Future Electronics |
MOSFET, Fairchild, NDC7003P | RS |
Where can I find additional details, specifications and documents for a NDC7003P?
Additional datasheets, footprints and schematics for NDC7003P are listed on our Part Details page. You can also find images and similar parts to NDC7003P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDC7003P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDC7003P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDC7003P fall under?
The NDC7003P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDC7003P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDC7003P you can contact the distributor directly for product support, shipping queries etc.
Is the NDC7003P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDC7003P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for NDC7003P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDC7003P often in real-time on the comparison pages.
What if I can't find stock of NDC7003P?
You can fill out our help required form which you can use to request a quote for NDC7003P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.