Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
444,000
in stock
|
Buy Now | |
element14
from US$0.22
|
64,197
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
46,434
in stock
|
Buy Now | |
Farnell
from US$0.22
|
17,763
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,755
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1: 0.51 A, 60 V RDS(ON) = 2 Ω @ VGS = 10 V RDS(ON) = 4 Ω @ VGS = 4.5 V |
Q2: -0.34 A, 60 V RDS(ON) = 5 Ω @ VGS = -10 V RDS(ON) = 7.5 Ω @ VGS = -4.5 V |
High saturation current |
High density cell design for low RDS(ON). |
Proprietary SuperSOTâ„¢-6 package design using copper lead frame for superior thermal and electrical capabilities |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDC7001C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | -0.34 |
PD Max (W) | 0.096 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 4000, P: 7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | N: 2000, P: 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.6 |
Ciss Typ (pF) | 20 |
Package Type | TSOT-23-6 |
Dual N & P-Channel 60 V 2 Ohm SMT Field Effect Transistor - SSOT-6 | Future Electronics |
MOSFET, DUAL, NP, SUPERSOT-6 | element14 |
Dual N/P Channel Mosfet, 60V Super Sot-6 | Newark Electronics |
Trans MOSFET N/P-CH 60V 0.51A/0.34A 6-Pin SuperSOT T/R | Avnet America |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
MOSFET N/P-Ch 60V 0.51A/0.34A SuperSOT6 | RS |
Where can I find additional details, specifications and documents for a NDC7001C?
Additional datasheets, footprints and schematics for NDC7001C are listed on our Part Details page. You can also find images and similar parts to NDC7001C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDC7001C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDC7001C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDC7001C fall under?
The NDC7001C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDC7001C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDC7001C you can contact the distributor directly for product support, shipping queries etc.
Is the NDC7001C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDC7001C have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for NDC7001C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDC7001C often in real-time on the comparison pages.
What if I can't find stock of NDC7001C?
You can fill out our help required form which you can use to request a quote for NDC7001C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.