Status: | Unknown |
---|---|
Series: | ND03 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 220kohm |
---|---|
Product Range | ND03 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4520K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 3MHz |
Body Diameter | 3.5mm |
External Length / Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +150°C |
Resistance | 220kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Thermistor, Ntc, 220K, 3.5Mm | Newark Electronics |
Thermistor NTC 220KOhm ±5% 2-Pin Radial Bulk | Avnet America |
THERMISTOR, NTC, 220K, 3.5MM | element14 |
Thermistor NTC 220KOhm �5% 2-Pin Radial Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a ND03S00224J--?
Additional datasheets, footprints and schematics for ND03S00224J-- are listed on our Part Details page. You can also find images and similar parts to ND03S00224J-- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ND03S00224J-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ND03S00224J-- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ND03S00224J-- fall under?
The ND03S00224J-- is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to ND03S00224J-- when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ND03S00224J-- you can contact the distributor directly for product support, shipping queries etc.
Is the ND03S00224J-- RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ND03S00224J-- have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for ND03S00224J--.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ND03S00224J-- often in real-time on the comparison pages.
What if I can't find stock of ND03S00224J--?
You can fill out our help required form which you can use to request a quote for ND03S00224J-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.