NCV891234MW50R2G Semiconductors - ICs by ON Semiconductor

DC/DC CONV AEC-Q100 BUCK 2MHZ DFN-12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.91
5,893
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.42
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 3.7V
Input Voltage Max 45V
DC / DC Converter IC Case DFN
No. of Pins 12Pins
Output Current 2A
Output Voltage Nom. 5V
Switching Frequency 2MHz
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DC/DC CONV, AEC-Q100, BUCK, 2MHZ, DFN-12 | Farnell
Dc/Dc Conv, Aec-Q100, Buck, 2Mhz, Dfn-12 |Onsemi NCV891234MW50R2G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV891234MW50R2G?

Additional datasheets, footprints and schematics for NCV891234MW50R2G are listed on our Part Details page. You can also find images and similar parts to NCV891234MW50R2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV891234MW50R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV891234MW50R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV891234MW50R2G fall under?

The NCV891234MW50R2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to NCV891234MW50R2G when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV891234MW50R2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCV891234MW50R2G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCV891234MW50R2G have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCV891234MW50R2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV891234MW50R2G often in real-time on the comparison pages.

What if I can't find stock of NCV891234MW50R2G?

You can fill out our help required form which you can use to request a quote for NCV891234MW50R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay