Status: | Unknown |
---|---|
Series: | NCV890100 |
RoHS: | Compliant |
2-MHz Free-Running Switching Frequency |
Internal N-Channel Power Switch |
Low VIN Operation Down to 4.5 V |
High VIN Operation Up to 36 V |
Withstands Load Dumps to 40 V |
Logic level Enable Input Can be Directly Tied to Battery |
1.4 A (min) Cycle-by-Cycle Peak Current Limit |
Short-Circuit Protection enhanced by Frequency Foldback |
±1.75% Output Voltage Tolerance |
Output Voltage Adjustable Down to 0.8 V |
1.4 ms Internal Soft-Start |
Thermal Shutdown (TSD) |
Low Shutdown Current |
NCV Prefix for Automotive and Other Applications Requiring Site and Change Controls |
Wettable Flanks DFN |
This is a Pb-Free Device |
Benefits |
---|
Enables the use of small size, low cost inductor and EMC filter |
Applications |
---|
Audio |
Safety - Vision Systems |
Automotive |
End Products |
---|
Infotainment |
Dashboards |
Compliance | AEC Qualified PPAP Capable Pb-free |
---|
BUCK, 36VIN, 2MHZ, 1.4A, ADJ, 8SOIC | Farnell |
Buck, 36Vin, 2Mhz, 1.4A, Adj, 8Soic |Onsemi NCV890100PDR2G | Newark Electronics |
Conv DC-DC Single Step Down 4.5V to 36V 8-Pin SOIC EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV890100PDR2G?
Additional datasheets, footprints and schematics for NCV890100PDR2G are listed on our Part Details page. You can also find images and similar parts to NCV890100PDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV890100PDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV890100PDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV890100PDR2G fall under?
The NCV890100PDR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCV890100PDR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV890100PDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV890100PDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV890100PDR2G have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCV890100PDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV890100PDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV890100PDR2G?
You can fill out our help required form which you can use to request a quote for NCV890100PDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.