Status: | Unknown |
---|---|
Series: | NCV8873 |
RoHS: | Compliant |
Peak Current Mode Control with Internal Slope Compensation |
0.2 V 2% Reference Voltage for Constant Current Loads |
Wide Input Voltage Range of 3.2 V to 45 V |
Input Undervoltage Lockout |
Internal Soft Start |
Low Quiescent Current in Sleep Mode |
Cycle by Cycle Current Limit Protection |
Hiccup Mode Overcurrent Protection |
Thermal Shutdown |
Benefits |
---|
LED PWM dimming capable |
Good transient response over a wide input voltage and load range |
Accurate current/voltage regulation |
Works in a wide variety of applications |
Disables startup in undervoltage conditions |
Decreases inrush current |
Very low off current |
Protects against over current conditions |
Thermally protects IC |
Applications |
---|
LED Lighting, Backlighting, Headlamps |
Boost, SEPIC (Non-Inverting Buck Boost) |
Automotive Systems |
End Products |
---|
Start-Stop Systems |
Direct Gas Injection |
Compliance | AEC Qualified PPAP Capable Pb-free |
---|
Pwm, Boost, 40Vin, 1Mhz, Adj, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV887300D1R2G?
Additional datasheets, footprints and schematics for NCV887300D1R2G are listed on our Part Details page. You can also find images and similar parts to NCV887300D1R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV887300D1R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV887300D1R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV887300D1R2G fall under?
The NCV887300D1R2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCV887300D1R2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV887300D1R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV887300D1R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV887300D1R2G have stock available?
Authorised distributors including Farnell, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for NCV887300D1R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV887300D1R2G often in real-time on the comparison pages.
What if I can't find stock of NCV887300D1R2G?
You can fill out our help required form which you can use to request a quote for NCV887300D1R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.