Status: | Active |
---|---|
Series: | NCV8871 |
RoHS: | Compliant |
Prices starting from US$0.92
Peak Current Mode Control with Internal Slope Compensation |
1.2 V 2% Reference voltage |
Wide Input Voltage Range of 3.2 V to 40 Vdc, 45 V Load Dump |
Input undervoltage lockout (UVLO) |
Internal SoftStart |
Low quiescent current in sleep mode |
Cycle-by-cycle current limit protection |
Hiccup-mode short-circuit protection (SCP) |
Thermal shutdown (TSD) |
Benefits |
---|
Good transient response over a wide input voltage and load range |
Accurate voltage regulation |
Works in a wide variety of applications |
Disables start up in undervoltage conditions |
Decreases inrush current |
Very low off current |
Protects against over current conditions |
Protects against short circuit faults |
Thermally protects IC |
Applications |
---|
Start-Stop systems |
Direct Gas Injection |
End Products |
---|
SEPIC (Non-inverting Buck Boost) |
Automotive Systems |
Description | NCV8871 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Up |
Phases | 1 |
Control Mode | Current Mode |
VCC Min (V) | 3.2 |
VCC Max (V) | 44 |
fSW Typ (kHz) | 170 |
Package Type | SOIC-8 |
Non-Synchronous Boost Controller, Automotive Grade/Reel |Onsemi NCV887100D1R2G | Newark Electronics |
DC DC Cntrlr Single-OUT Boost 3.2V to 40V Input 8-Pin SOIC N T/R | Avnet America |
Non-Synch Boost Controller, Auto SOIC8 | ON Semiconductor NCV887100D1R2G | RS Americas |
DC/DC CTRL, AUTO, BOOST, 170KHZ, SOIC | Farnell |
Where can I find additional details, specifications and documents for a NCV887100D1R2G?
Additional datasheets, footprints and schematics for NCV887100D1R2G are listed on our Part Details page. You can also find images and similar parts to NCV887100D1R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV887100D1R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV887100D1R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV887100D1R2G fall under?
The NCV887100D1R2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCV887100D1R2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV887100D1R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV887100D1R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV887100D1R2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for NCV887100D1R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV887100D1R2G often in real-time on the comparison pages.
What if I can't find stock of NCV887100D1R2G?
You can fill out our help required form which you can use to request a quote for NCV887100D1R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.